Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085101-PIC18F87K90-
Mounting: SMD (SMT)
Frequency: 64 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, SPI, UART, USART
RAM Size: 4 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 64 MHz
Alternative Parts (Cross-Reference): PIC18F85K22-I/PT; PIC18F86K22-I/PT; PIC18F86K22-I/PTRSLP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Core Architecture: PIC
Number of I/Os: 69
Number of Timers/Counters: 11
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K90-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K90-E/PT
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
8-bit Microcontrollers - MCU 128KB Flash,4KB RAM LCD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085101-PIC18F87K90-E/PT | PIC18F87K90-E/PT-ND | 685-PIC18F87K90-E/PT | PIC18F87K90-E/PT | PIC18F87K90-E/PT | PIC18F87K90-E/PT | PIC18F87K90-E/PT | PIC18F87K90-E/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F87K90-E/PT | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Number | 11 | |||||||
| RAM | 0.0040 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Serial Interface | I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART | SPI; UART; USART | I2C/SPI/USART | |||||
| I/O Ports | 69 | 69 | 69 |