Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F87K22-I/PTRSL

Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT RSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT RSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87K22-I/PTRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87K22-I/PTRSL
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87K22-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT RSL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PTRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F87K22-I/PTRSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K22-I/PTRSL-ND
Microcontrollers PIC18F87K22-I/PTRSL-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F87K22-I/PTRSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87K22-I/PTRSL
Microcontrollers PIC18F87K22-I/PTRSL
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87K22-I/PTRSL
8-bit Microcontrollers - MCU PIC18F87K22-I/PTRSL
8-bit Microcontrollers - MCU 128kB Flash 4kB RAM Rev A3

8-bit Microcontrollers - MCU 128kB Flash 4kB RAM Rev A3

Buy Now Datasheet
128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY - 70048075 - Allied Electronics, Inc.
Fort Worth, TX, USA
128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY
70048075
128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY 70048075
128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY

128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY

Supplier's Site
Microcontrollers - PIC18F87K22-I/PTRSL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87K22-I/PTRSL
Microcontrollers PIC18F87K22-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip - 25R8362 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
25R8362
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip 25R8362
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F87K22-I/PTRSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87K22-I/PTRSL
Embedded - Microcontrollers PIC18F87K22-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87K22-I/PTRSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87K22-I/PTRSL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87K22-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F87K22-I/PTRSL PIC18F87K22-I/PTRSL-ND PIC18F87K22-I/PTRSL PIC18F87K22-I/PTRSL 70048075 PIC18F87K22-I/PTRSL 25R8362 PIC18F87K22-I/PTRSL PIC18F87K22-I/PTRSL
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 128 KB
ROM Type EEPROM; EEPROM Flash EEPROM; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details