Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F87K22-I/PT

Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87K22-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87K22-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87K22-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F87K22-I/PT - 276391-PIC18F87K22-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87K22-I/PT
276391-PIC18F87K22-I/PT
Embedded - Embedded - Microcontrollers - PIC18F87K22-I/PT 276391-PIC18F87K22-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 276391-PIC18F87K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Family Name: PIC18F87K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT; Introduction Date: August 31, 2000 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 276391-PIC18F87K22-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 69
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x12b
Family Name: PIC18F87K22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT;
Introduction Date: August 31, 2000
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7542520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542520P
Microcontrollers 7542520P
MCU,PIC18F87,16MIP,1 28kB Flash,XLP,QFP80

MCU,PIC18F87,16MIP,128kB Flash,XLP,QFP80

Supplier's Site
Microcontrollers - 7542520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542520
Microcontrollers 7542520
MCU,PIC18F87,16MIP,1 28kB Flash,XLP,QFP80

MCU,PIC18F87,16MIP,128kB Flash,XLP,QFP80

Supplier's Site
Microcontrollers - 8895152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895152
Microcontrollers 8895152
MCU,PIC18F87,16MIP,1 28kB Flash,XLP,QFP80

MCU,PIC18F87,16MIP,128kB Flash,XLP,QFP80

Supplier's Site
Microcontrollers - PIC18F87K22-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K22-I/PT-ND
Microcontrollers PIC18F87K22-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F87K22-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87K22-I/PT
Embedded - Microcontrollers PIC18F87K22-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F87K22-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87K22-I/PT
Microcontrollers PIC18F87K22-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87K22-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87K22-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87K22-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F87K22-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87K22-I/PT
Microcontrollers PIC18F87K22-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87K22-I/PT
8-bit Microcontrollers - MCU PIC18F87K22-I/PT
8-bit Microcontrollers - MCU 128kB Flash 4kB RAM

8-bit Microcontrollers - MCU 128kB Flash 4kB RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F87K22-I/PT 276391-PIC18F87K22-I/PT 7542520P 7542520 PIC18F87K22-I/PT-ND PIC18F87K22-I/PT PIC18F87K22-I/PT PIC18F87K22-I/PT PIC18F87K22-I/PT PIC18F87K22-I/PT
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F87K22-I/PT Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details