Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - pic18f87k22-e/pt pic18f87k22-e/pt

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238319-pic18f87k22- e/pt Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87K22-I/PT; PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238319-pic18f87k22- e/pt Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87K22-I/PT; PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - pic18f87k22-e/pt - 1238319-pic18f87k22-e/pt - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - pic18f87k22-e/pt
1238319-pic18f87k22-e/pt
Embedded - Embedded - Microcontrollers - pic18f87k22-e/pt 1238319-pic18f87k22-e/pt
Manufacturer: Microchip Technology Win Source Part Number: 1238319-pic18f87k22- e/pt Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87K22-I/PT; PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238319-pic18f87k22-e/pt
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F87K22-I/PT; PIC18F87K22-I/MR; PIC18F87K22T-I/PT; PIC18F87K22-E/PT;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1238319-pic18f87k22-e/pt
Product Name Embedded - Embedded - Microcontrollers - pic18f87k22-e/pt
Data Bus 8 Bit
Clock Speed 64 MHz
RAM 128 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 841000037001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers