The PIC18F87K22-E/PT is a high-performance microcontroller from the PIC® XLP,Ñ¢ 18K series, featuring an 8-bit core and operating speeds of up to 64 MHz. It includes 128 KB of Flash program memory, 4 KB of SRAM, and 1 KB of EEPROM, making it suitable for a variety of embedded applications. The device supports a wide operating voltage range of 1.8V to 5.5V and offers low-power modes, including Sleep mode with currents as low as 20 nA. This microcontroller is equipped with a 12-bit A/D converter with up to 24 channels, multiple timer/counter modules, and various communication interfaces such as I2C, SPI, and UART/USART. It also features integrated peripherals like PWM, brown-out reset, and a watchdog timer. The operating temperature range is -40°C to 125°C, making it suitable for industrial applications. The device is packaged in an 80-TQFP format, facilitating surface mount technology (SMT) integration.
Win Source Part Number: 1264312-PIC18F87K22-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F87K22
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K22-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K22-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 128KB Flash,4KB RAM
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264312-PIC18F87K22-E/PT | 685-PIC18F87K22-E/PT | PIC18F87K22-E/PT-ND | PIC18F87K22-E/PT | PIC18F87K22-E/PT | PIC18F87K22-E/PT | PIC18F87K22-E/PT | PIC18F87K22-E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 128 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 1 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |