8-bit Microcontrollers - MCU 80 pins, 128KB Flash 4KB RAM, 16MIPS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F87J94T-I/PT | PIC18F87J94T-I/PT | PIC18F87J94T-I/PT | PIC18F87J94T-I/PT |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB |