Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F87J93-I/PT PIC18F87J93-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792135-PIC18F87J93-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3923 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F87J93 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87J93T-I/PT; Introduction Date: June 18, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792135-PIC18F87J93-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3923 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F87J93 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87J93T-I/PT; Introduction Date: June 18, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F87J93-I/PT - 792135-PIC18F87J93-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87J93-I/PT
792135-PIC18F87J93-I/PT
Embedded - Embedded - Microcontrollers - PIC18F87J93-I/PT 792135-PIC18F87J93-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792135-PIC18F87J93-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3923 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F87J93 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87J93T-I/PT; Introduction Date: June 18, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792135-PIC18F87J93-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3923 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F87J93
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F87J93T-I/PT;
Introduction Date: June 18, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F87J93-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87J93-I/PT-ND
Microcontrollers PIC18F87J93-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87J93-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87J93-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87J93-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J93-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J93-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip - 14R8992 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip
14R8992
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip 14R8992
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-80; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-80; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F87J93-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87J93-I/PT
Microcontrollers PIC18F87J93-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87J93-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87J93-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87J93-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F87J93-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87J93-I/PT
Embedded - Microcontrollers PIC18F87J93-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87J93-I/PT
8-bit Microcontrollers - MCU PIC18F87J93-I/PT
8-bit Microcontrollers - MCU 80pn,SEG LCD,4KB RAM 128KB Flsh,12bit ADC

8-bit Microcontrollers - MCU 80pn,SEG LCD,4KB RAM 128KB Flsh,12bit ADC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792135-PIC18F87J93-I/PT PIC18F87J93-I/PT-ND 685-PIC18F87J93-I/PT 14R8992 PIC18F87J93-I/PT PIC18F87J93-I/PT PIC18F87J93-I/PT PIC18F87J93-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F87J93-I/PT Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 3.92 KB 3.92 KB 3.8 KB 3.92 KB 3923 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG7705AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details