Microchip Technology, Inc. PIC18F87J60

Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 128KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet
Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 128KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 128KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C

Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.

Additional Features

    • IEEE 802.3 compatible Ethernet Controller
    • Fully Compatible with 10/100/1000Base-T networks
    • Integrated MAC and 10BASE-T PHY
    • Up to 128KB Flash
    • 8 KB Ethernet Buffer
    • Support for Unicast, Multicast and Broadcast packets
    • Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet
    • 64/80/100-Pin TQFP Package
    • Temperature Range: -45°C to + 85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F87J60
Bits Other; 10-bit
Number 15
RAM 3.81 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7689AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details