Microchip Technology, Inc. Microcontrollers PIC18F87J10-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F87J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F family, featuring 128KB of Flash memory and designed for low-power applications with nanoWatt technology. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device supports a variety of advanced features such as an 8 x 8 single-cycle hardware multiplier, an extended watchdog timer with programmable periods, and multiple power-managed modes including Run, Idle, and Sleep. The microcontroller is equipped with a flexible oscillator structure that supports various clock modes, including two crystal modes and an internal oscillator. It also features a comprehensive set of peripherals, including multiple PWM modules, serial communication interfaces (MSSP and USART), and a 10-bit analog-to-digital converter with auto-acquisition capability. The device is packaged in a TQFP format and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. Engineers considering the PIC18F87J10-I/PT for their projects will find it suitable for applications requiring robust performance, extensive peripheral support, and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC18F87J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F family, featuring 128KB of Flash memory and designed for low-power applications with nanoWatt technology. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device supports a variety of advanced features such as an 8 x 8 single-cycle hardware multiplier, an extended watchdog timer with programmable periods, and multiple power-managed modes including Run, Idle, and Sleep. The microcontroller is equipped with a flexible oscillator structure that supports various clock modes, including two crystal modes and an internal oscillator. It also features a comprehensive set of peripherals, including multiple PWM modules, serial communication interfaces (MSSP and USART), and a 10-bit analog-to-digital converter with auto-acquisition capability. The device is packaged in a TQFP format and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. Engineers considering the PIC18F87J10-I/PT for their projects will find it suitable for applications requiring robust performance, extensive peripheral support, and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F87J10-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87J10-I/PT-ND
Microcontrollers PIC18F87J10-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F87J10-I/PT - 792131-PIC18F87J10-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87J10-I/PT
792131-PIC18F87J10-I/PT
Embedded - Embedded - Microcontrollers - PIC18F87J10-I/PT 792131-PIC18F87J10-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792131-PIC18F87J10-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 15x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F87J10 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87J10T-I/PT; Introduction Date: September 09, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792131-PIC18F87J10-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 15x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F87J10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F87J10T-I/PT;
Introduction Date: September 09, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87J10-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87J10-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87J10-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J10-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J10-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648130P
Microcontrollers 2648130P
8bit MCU 128 KB Flash, 4 KB RAM

8bit MCU 128 KB Flash, 4 KB RAM

Supplier's Site
Microcontrollers - 2648130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648130
Microcontrollers 2648130
8bit MCU 128 KB Flash, 4 KB RAM

8bit MCU 128 KB Flash, 4 KB RAM

Supplier's Site
Microcontrollers - 2648129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648129
Microcontrollers 2648129
8bit MCU 128 KB Flash, 4 KB RAM

8bit MCU 128 KB Flash, 4 KB RAM

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87J10-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87J10-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87J10-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
80 PIN, 128 KB FLASH, 4 KB RAM - 70046333 - Allied Electronics, Inc.
Fort Worth, TX, USA
80 PIN, 128 KB FLASH, 4 KB RAM
70046333
80 PIN, 128 KB FLASH, 4 KB RAM 70046333
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
    2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87J10-I/PT
8-bit Microcontrollers - MCU PIC18F87J10-I/PT
8-bit Microcontrollers - MCU 128 KB FL 4 KB RAM

8-bit Microcontrollers - MCU 128 KB FL 4 KB RAM

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip - 71J7289 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
71J7289
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip 71J7289
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:3.84KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:66I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:3.84KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:66I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F87J10-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87J10-I/PT
Microcontrollers PIC18F87J10-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F87J10-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87J10-I/PT
Microcontrollers PIC18F87J10-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F87J10-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87J10-I/PT
Embedded - Microcontrollers PIC18F87J10-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F87J10-I/PT-ND 792131-PIC18F87J10-I/PT 685-PIC18F87J10-I/PT 2648130P PIC18F87J10-I/PT 70046333 PIC18F87J10-I/PT 71J7289 PIC18F87J10-I/PT PIC18F87J10-I/PT PIC18F87J10-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F87J10-I/PT 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 80 PIN, 128 KB FLASH, 4 KB RAM 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 15x10b
RAM 3.8 KB 128 KB 3.8 KB 3.8 KB 3.84 KB 3.8 KB 3.8 KB
ROM 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C8646620000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details