Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F8723-I/PT PIC18F8723-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088935-PIC18F8723-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 70 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088935-PIC18F8723-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 70 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F8723-I/PT - 1088935-PIC18F8723-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F8723-I/PT
1088935-PIC18F8723-I/PT
Embedded - Embedded - Microcontrollers - PIC18F8723-I/PT 1088935-PIC18F8723-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088935-PIC18F8723-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 70 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1088935-PIC18F8723-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 70
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - PIC18F8723-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F8723-I/PT-ND
Microcontrollers PIC18F8723-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 400801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400801
Microcontrollers 400801
Micro 16b, 128KB Flash, PIC18F8723-I/PT

Micro 16b, 128KB Flash, PIC18F8723-I/PT

Supplier's Site
Microcontrollers - 8767079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767079
Microcontrollers 8767079
Micro 16b, 128KB Flash, PIC18F8723-I/PT

Micro 16b, 128KB Flash, PIC18F8723-I/PT

Supplier's Site
Microcontrollers - 400801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400801P
Microcontrollers 400801P
Micro 16b, 128KB Flash, PIC18F8723-I/PT

Micro 16b, 128KB Flash, PIC18F8723-I/PT

Supplier's Site
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F8723-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F8723-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F8723-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F8723-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8723-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F8723-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8723-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F8723-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F8723-I/PT
Microcontrollers PIC18F8723-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F8723-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F8723-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F8723-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F8723-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F8723-I/PT
Microcontrollers PIC18F8723-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F8723-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F8723-I/PT
Embedded - Microcontrollers PIC18F8723-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F8723-I/PT
8-bit Microcontrollers - MCU PIC18F8723-I/PT
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 1024 DataEE 12B ADC

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 1024 DataEE 12B ADC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088935-PIC18F8723-I/PT PIC18F8723-I/PT-ND 400801 400801P 685-PIC18F8723-I/PT PIC18F8723-I/PT PIC18F8723-I/PT PIC18F8723-I/PT PIC18F8723-I/PT PIC18F8723-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F8723-I/PT Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 128 KB 3.8 KB 3.94 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details