Manufacturer: Microchip Technology
Win Source Part Number: 1238316-PIC18F8722-E
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
MCU 8-Bit 128K Flash 10-Bit ADC TQFP80
MCU 8-Bit 128K Flash 10-Bit ADC TQFP80
MCU 8-Bit 128K Flash 10-Bit ADC TQFP80
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F8722-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8722-E/PT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 80TQFP
IC, 8BIT MCU, PIC18F, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:3.84KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:70I/O s; Supply Voltage Min:2V RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 128 KB FL 3936 RAM 25 MHz
IC MCU 8BIT 128KB FLASH 80TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238316-PIC18F8722-E/PT | 8234428 | 8234428P | 1652227 | PIC18F8722-E/PT-ND | 685-PIC18F8722-E/PT | PIC18F8722-E/PT | 56K7314 | PIC18F8722-E/PT | PIC18F8722-E/PT | PIC18F8722-E/PT | PIC18F8722-E/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F8722-E/PT | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Ic, 8Bit Mcu, Pic18F, 40Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 3.94 KB | 3.94 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.84 KB | 3.8 KB | 3.8 KB | ||||
| ROM | 128 KB | 128 KB | 128 KB | 128 KB | ||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; TQFP | TQFP; Other; 80-TQFP | Other; Tray | QFP; Other; 80-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP | |||
| Pin Count | 80 | 80 | 80 | 80 | 80 | 80 |