PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
8-bit Microcontrollers - MCU 25MHz 128KB Flash
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8720T-E/PT-ND | PIC18F8720T-E/PT | PIC18F8720T-E/PT | PIC18F8720T-E/PT | PIC18F8720T-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 3.75 KB | 3.75 KB | 3.75 KB | ||
| ROM | 128 KB |