Microchip Technology, Inc. Microcontrollers PIC18F86K90-E/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F86K90-E/PT is a high-performance 8-bit microcontroller from the PIC18F87K90 family, featuring 64KB of Flash program memory, 4KB of SRAM, and 1KB of EEPROM. It supports a wide range of low-power modes, including Run, Idle, and Sleep, with typical current consumption as low as 5.5 µA in Run mode and 20 nA in Sleep mode. The device includes an integrated LCD driver capable of driving up to 48 segments and 192 pixels, making it suitable for applications requiring display functionality. This microcontroller is equipped with multiple peripherals, including ten or eight Capture/Compare/PWM modules, eleven timer/counter modules, and three analog comparators. It also features a hardware Real-Time Clock and Calendar (RTCC) module, which can handle time-outs from 0.5 seconds to one year. Communication interfaces include two Master Synchronous Serial Port (MSSP) modules supporting SPI and I²C protocols. The PIC18F86K90-E/PT is packaged in a TQFP (Thin Quad Flat Pack) format and is designed for industrial temperature ranges from -40°C to +85°C. This microcontroller is suitable for applications that require efficient power management, extensive peripheral support, and reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The PIC18F86K90-E/PT is a high-performance 8-bit microcontroller from the PIC18F87K90 family, featuring 64KB of Flash program memory, 4KB of SRAM, and 1KB of EEPROM. It supports a wide range of low-power modes, including Run, Idle, and Sleep, with typical current consumption as low as 5.5 µA in Run mode and 20 nA in Sleep mode. The device includes an integrated LCD driver capable of driving up to 48 segments and 192 pixels, making it suitable for applications requiring display functionality. This microcontroller is equipped with multiple peripherals, including ten or eight Capture/Compare/PWM modules, eleven timer/counter modules, and three analog comparators. It also features a hardware Real-Time Clock and Calendar (RTCC) module, which can handle time-outs from 0.5 seconds to one year. Communication interfaces include two Master Synchronous Serial Port (MSSP) modules supporting SPI and I²C protocols. The PIC18F86K90-E/PT is packaged in a TQFP (Thin Quad Flat Pack) format and is designed for industrial temperature ranges from -40°C to +85°C. This microcontroller is suitable for applications that require efficient power management, extensive peripheral support, and reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F86K90-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F86K90-E/PT-ND
Microcontrollers PIC18F86K90-E/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F86K90-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F86K90-E/PT
Microcontrollers PIC18F86K90-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F86K90-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F86K90-E/PT
Embedded - Microcontrollers PIC18F86K90-E/PT
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F86K90-E/PT
8-bit Microcontrollers - MCU PIC18F86K90-E/PT
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM LCD

8-bit Microcontrollers - MCU 64KB Flash 4KB RAM LCD

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F86K90-E/PT-ND PIC18F86K90-E/PT PIC18F86K90-E/PT PIC18F86K90-E/PT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz
Bits Other; A/D 24x12b
RAM 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details