PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM nanoWatt XLP GP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86K22T-I/PTRSL-ND | PIC18F86K22T-I/PTRSL | PIC18F86K22T-I/PTRSL | PIC18F86K22T-I/PTRSL | PIC18F86K22T-I/PTRSL | PIC18F86K22T-I/PTRSL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |