Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL

Description
Manufacturer: Microchip Technology Win Source Part Number: 792130-PIC18F86K22-I /PTRSL Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F86K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F86K22T-I/PTRSL ; Introduction Date: May 28, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792130-PIC18F86K22-I /PTRSL Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F86K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F86K22T-I/PTRSL ; Introduction Date: May 28, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL - 792130-PIC18F86K22-I/PTRSL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL
792130-PIC18F86K22-I/PTRSL
Embedded - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL 792130-PIC18F86K22-I/PTRSL
Manufacturer: Microchip Technology Win Source Part Number: 792130-PIC18F86K22-I /PTRSL Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F86K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F86K22T-I/PTRSL ; Introduction Date: May 28, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792130-PIC18F86K22-I/PTRSL
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F86K22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F86K22T-I/PTRSL;
Introduction Date: May 28, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F86K22-I/PTRSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F86K22-I/PTRSL-ND
Microcontrollers PIC18F86K22-I/PTRSL-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F86K22-I/PTRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F86K22-I/PTRSL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F86K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86K22-I/PT RSL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86K22-I/PTRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F86K22-I/PTRSL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F86K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F86K22-I/PTRSL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F86K22-I/PTRSL
Microcontrollers PIC18F86K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F86K22-I/PTRSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F86K22-I/PTRSL
Microcontrollers PIC18F86K22-I/PTRSL
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip - 25R8358 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
25R8358
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip 25R8358
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F86K22-I/PTRSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F86K22-I/PTRSL
Embedded - Microcontrollers PIC18F86K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F86K22-I/PTRSL
8-bit Microcontrollers - MCU PIC18F86K22-I/PTRSL
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM nanoWatt XLP GP

8-bit Microcontrollers - MCU 64KB Flash 4KB RAM nanoWatt XLP GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792130-PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL-ND 685-PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL 25R8358 PIC18F86K22-I/PTRSL PIC18F86K22-I/PTRSL
Product Name Embedded - Embedded - Microcontrollers - PIC18F86K22-I/PTRSL Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB 1 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details