IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J94-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J94-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 792129-PIC18F86J94-I
Series: PIC XLP 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F86J94
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F86J94T-I/PT;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 80TQFP
8-bit Microcontrollers - MCU 80 pins, 64KB Flash 4KB RAM, 16MIPS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F86J94-I/PT | PIC18F86J94-I/PT-ND | 792129-PIC18F86J94-I/PT | PIC18F86J94-I/PT | PIC18F86J94-I/PT | PIC18F86J94-I/PT | PIC18F86J94-I/PT |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F86J94-I/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |