IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
8-bit Microcontrollers - MCU 80pin,4KB RAM,12MIPS SEG LCD, 64KB Flash
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86J93T-I/PT | PIC18F86J93T-I/PT | PIC18F86J93T-I/PT | PIC18F86J93T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3923 KB | 3.92 KB | ||
| ROM Type | Flash; FLASH |