PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:67I/O s; No. of Timers:4RoHS Compliant: Yes
8-bit Microcontrollers - MCU 80pin,4KB RAM,12MIPS SEG LCD, 64KB Flash
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86J93-I/PT-ND | PIC18F86J93-I/PT | 14R8990 | PIC18F86J93-I/PT | PIC18F86J93-I/PT | PIC18F86J93-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x12b | |||||
| RAM | 3.92 KB | 3.8 KB | 3.92 KB | 3923 KB | ||
| ROM | 64 KB |