Microchip Technology, Inc. PIC18F86J90

Description
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 80 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support 31 kHz to 8MHz and 4xPLL Voltage range 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (192 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendar Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics
Description
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 80 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support 31 kHz to 8MHz and 4xPLL Voltage range 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (192 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendar Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F86J90 is a high-performance microcontroller from Microchip Technology, featuring 64KB of Flash program memory and 4KB of SRAM. It operates at up to 12 MIPS and supports a voltage range of 2.0V to 3.6V. This device includes an integrated LCD driver capable of managing up to 48 segments and 192 pixels, along with a voltage boost regulator for contrast control. The microcontroller is designed with low-power features, including multiple power-managed modes that allow operation down to 0.1µA in sleep mode. The PIC18F86J90 is equipped with a 10-bit ADC supporting up to 12 channels, enabling efficient analog signal processing. It also includes various peripherals such as a Master Synchronous Serial Port for SPI and I2C communication, an enhanced USART module with LIN support, and multiple timer modules. Additionally, it features a real-time clock/calendar and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing applications. This microcontroller is suitable for applications in handheld devices, medical equipment, and utility metering.

Datasheet Summary
Powered by GS/AI

The PIC18F86J90 is a high-performance microcontroller from Microchip Technology, featuring 64KB of Flash program memory and 4KB of SRAM. It operates at up to 12 MIPS and supports a voltage range of 2.0V to 3.6V. This device includes an integrated LCD driver capable of managing up to 48 segments and 192 pixels, along with a voltage boost regulator for contrast control. The microcontroller is designed with low-power features, including multiple power-managed modes that allow operation down to 0.1µA in sleep mode. The PIC18F86J90 is equipped with a 10-bit ADC supporting up to 12 channels, enabling efficient analog signal processing. It also includes various peripherals such as a Master Synchronous Serial Port for SPI and I2C communication, an enhanced USART module with LIN support, and multiple timer modules. Additionally, it features a real-time clock/calendar and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing applications. This microcontroller is suitable for applications in handheld devices, medical equipment, and utility metering.

Suppliers

Company
Product
Description
Supplier Links
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 80 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support 31 kHz to 8MHz and 4xPLL Voltage range 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (192 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendar Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics

LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 80 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products.

Additional Features

    • Up to 12 MIPS Performance
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    • Internal oscillator support 31 kHz to 8MHz and 4xPLL
    • Voltage range 2.0V to 3.6V
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (192 pixels)
    • Integrated LCD Voltage Boost Regulator
    nanoWatt Power Managed Modes
    • Run, Idle and down to 0.1uA SLEEP
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Low Voltage Detection Module
    • Brown-out-Reset Module
    • Two Analog Comparators
    Other Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Two CCP
    • Real-Time Clock Calendar
    • Charge Time Measurement Unit (CTMU) for capacitive touch
    Parametrics
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F86J90
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02840000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details