PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1238312-PIC18F86J72-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F86J72T-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J72-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J72-I/PT
8-bit Microcontrollers - MCU Energy Meter 64KB LCD, CTMU, RTCC
IC MCU 8BIT 64KB FLASH 80TQFP
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86J72-I/PT-ND | 1238312-PIC18F86J72-I/PT | 685-PIC18F86J72-I/PT | PIC18F86J72-I/PT | PIC18F86J72-I/PT | PIC18F86J72-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F86J72-I/PT | 8-bit 8BIT 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 48 MHz | 8 MHz | 48 MHz | |||
| Bits | Other; A/D 12x12b | |||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | |||
| ROM | 64 KB |