PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
8-bit Microcontrollers - MCU 96KB FL 12KB RAM 10BASE-T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86J65T-I/PT-ND | PIC18F86J65T-I/PT | PIC18F86J65T-I/PT | PIC18F86J65T-I/PT | PIC18F86J65T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 41.67 MHz | 41.67 MHz | 41.67 MHz | ||
| Bits | Other; A/D 15x10b | ||||
| RAM | 3.81 KB | 3808 KB | 3.81 KB | ||
| ROM | 96 KB |