Microchip Technology, Inc. Microcontrollers PIC18F86J50-I/PT

Description
Micro 16b, 64KB Flash, PIC18F86J50-I/PT
Request a Quote Datasheet
Description
Micro 16b, 64KB Flash, PIC18F86J50-I/PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 400813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400813
Microcontrollers 400813
Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Supplier's Site
Microcontrollers - 8767082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767082
Microcontrollers 8767082
Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Supplier's Site
Microcontrollers - 400813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400813P
Microcontrollers 400813P
Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Micro 16b, 64KB Flash, PIC18F86J50-I/PT

Supplier's Site
Microcontrollers - PIC18F86J50-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F86J50-I/PT-ND
Microcontrollers PIC18F86J50-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F86J50-I/PT - 210134-PIC18F86J50-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F86J50-I/PT
210134-PIC18F86J50-I/PT
Embedded - Embedded - Microcontrollers - PIC18F86J50-I/PT 210134-PIC18F86J50-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210134-PIC18F86J50-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 65 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F86J50T-I/PT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210134-PIC18F86J50-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 65
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F86J50T-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F86J50-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F86J50-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F86J50-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J50-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J50-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F86J50-I/PT
8-bit Microcontrollers - MCU PIC18F86J50-I/PT
8-bit Microcontrollers - MCU 64KB Flash 3936byte RAM

8-bit Microcontrollers - MCU 64KB Flash 3936byte RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F86J50-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F86J50-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F86J50-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip - 17M0980 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
17M0980
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip 17M0980
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,64PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,64PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC18F86J50-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F86J50-I/PT
Microcontrollers PIC18F86J50-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F86J50-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F86J50-I/PT
Embedded - Microcontrollers PIC18F86J50-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 400813 400813P PIC18F86J50-I/PT-ND 210134-PIC18F86J50-I/PT 685-PIC18F86J50-I/PT PIC18F86J50-I/PT PIC18F86J50-I/PT 17M0980 PIC18F86J50-I/PT PIC18F86J50-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F86J50-I/PT 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 3.9 KB 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP (12x12) Other; Tray TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP
Pin Count 80 80 80 80
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7776AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details