IC MCU 8BIT 96KB FLASH 80TQFP
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
8-bit Microcontrollers - MCU 96 KB FL 4 KB RAM
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC,MICROCONTROLLER,8
IC MCU 8BIT 96KB FLASH 80TQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F86J15T-I/PTDKR-ND | PIC18F86J15T-I/PT | PIC18F86J15T-I/PT | PIC18F86J15T-I/PT | PIC18F86J15T-I/PT | 71J7285 | PIC18F86J15T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 15x10b | ||||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | |||
| ROM | 96 KB |