8-bit Microcontrollers - MCU 64KB Flash 3936bytes RAM 67 I/O
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F86J11T-I/PT | PIC18F86J11T-I/PT | PIC18F86J11T-I/PT | PIC18F86J11T-I/PT |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.93 KB | 3930 KB | ||
| I/O Ports | 68 |