Manufacturer: Microchip Technology
Win Source Part Number: 1238311-PIC18F8680-I
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: CAN, EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F8680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F8680T-I/PT; dsPIC30F5013T-30I/PT
Introduction Date: July 03, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F8680-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8680-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Microchip, MCU08, PIC18F8680-I/PT
Microchip, MCU08, PIC18F8680-I/PT
Microchip, MCU08, PIC18F8680-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes
8-bit Microcontrollers - MCU 64KB 3328 RAM 68I/O
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238311-PIC18F8680-I/PT | 685-PIC18F8680-I/PT | PIC18F8680-I/PT-ND | 1995387 | 1995388P | PIC18F8680-I/PT | 73K1298 | PIC18F8680-I/PT | PIC18F8680-I/PT | PIC18F8680-I/PT | PIC18F8680-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F8680-I/PT | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 64 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||||
| ROM | 1 KB | 1.02 KB | 64 KB | 8 KB | |||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | Flash; FLASH |