The PIC18F8628T-I/PT is an 8-bit microcontroller featuring 96KB of Flash memory and is housed in an 80-pin TQFP package. It is part of the PIC18F8723 family, which is designed for low-power applications with its nanoWatt technology. The microcontroller includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and auto-acquisition capability, allowing for conversions during sleep mode. It supports multiple communication protocols with two Master Synchronous Serial Port (MSSP) modules for SPI and I²C, as well as dual Enhanced Universal Synchronous Asynchronous Receiver Transmitters (USART) for serial communication. The device also features multiple PWM outputs through Capture/Compare/PWM (CCP) and Enhanced CCP modules, making it suitable for motor control and other applications requiring precise timing. The PIC18F8628T-I/PT operates over a wide voltage range of 2.0V to 5.5V and offers various power management modes, including Run, Idle, and Sleep, with typical sleep currents as low as 0.2OºA. It is equipped with a self-programmable Flash memory and has a typical data EEPROM retention of 100 years. The microcontroller is optimized for C compiler use and includes features such as a hardware multiplier and an extended watchdog timer. This microcontroller is suitable for applications requiring efficient power management, extensive peripheral support, and robust performance in embedded systems.
IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18F8628T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8628T-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1318908-PIC18F8628T-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 40MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F8628T-I/PTTR
Base Product Number: PIC18F8628
RoHS Status: ROHS3 Compliant
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 96KB Flash 4KB RAM 1024 DataEE 12B ADC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F8628T-I/PT | 1318908-PIC18F8628T-I/PT | PIC18F8628T-I/PTTR-ND | PIC18F8628T-I/PT | PIC18F8628T-I/PT | PIC18F8628T-I/PT | PIC18F8628T-I/PT | PIC18F8628T-I/PT |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3.8 KB | 96 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 4.2 to 5.5 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |