Microchip Technology, Inc. PIC18F8628

Description
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F8720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™) External Memory Interface(8/16-bit)
Description
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F8720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™) External Memory Interface(8/16-bit)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F8628 is a member of the PIC18F8722 family of microcontrollers from Microchip Technology, Inc. It features a 16-bit architecture with a maximum operating frequency of 40 MHz. This microcontroller includes 64 KB of Flash program memory and 3,936 bytes of SRAM, making it suitable for applications requiring substantial memory resources. It supports a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enhancing its capability for data acquisition tasks. The device is equipped with multiple communication interfaces, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), two Master Synchronous Serial Port (MSSP) modules for I2C and SPI communication, and additional peripherals such as Capture/Compare/PWM (CCP) modules. It also incorporates power management features, allowing operation in various modes including Run, Idle, and Sleep, with low current consumption down to 120 nA in Sleep mode. The PIC18F8628 is designed for applications in instrumentation, industrial control, and metering, benefiting from its robust performance and extensive peripheral support. Its compatibility with existing PIC18 software and hardware makes it a versatile choice for engineers looking to implement low-power, high-performance solutions.

Datasheet Summary
Powered by GS/AI

The PIC18F8628 is a member of the PIC18F8722 family of microcontrollers from Microchip Technology, Inc. It features a 16-bit architecture with a maximum operating frequency of 40 MHz. This microcontroller includes 64 KB of Flash program memory and 3,936 bytes of SRAM, making it suitable for applications requiring substantial memory resources. It supports a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enhancing its capability for data acquisition tasks. The device is equipped with multiple communication interfaces, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), two Master Synchronous Serial Port (MSSP) modules for I2C and SPI communication, and additional peripherals such as Capture/Compare/PWM (CCP) modules. It also incorporates power management features, allowing operation in various modes including Run, Idle, and Sleep, with low current consumption down to 120 nA in Sleep mode. The PIC18F8628 is designed for applications in instrumentation, industrial control, and metering, benefiting from its robust performance and extensive peripheral support. Its compatibility with existing PIC18 software and hardware makes it a versatile choice for engineers looking to implement low-power, high-performance solutions.

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F8628 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F8720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™) External Memory Interface(8/16-bit)

Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F8720.

Additional Features

    • 12-bit ADC
    • 2 x EUSART (LIN)
    • 2 x MSSP (Master I²C™ /SPI™)
    • External Memory Interface(8/16-bit)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F8628
Bits Other; 12-bit
Number 16
RAM 3.94 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details