Microchip Technology, Inc. PIC18F8627

Description
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 96 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 3,936 Data EEPROM/HEF (bytes) 1024 Digital Communication Peripherals 2-UART, 2-SPI, 2-I2C2-MSSP(SPI/I2C) Capture/Compare/PWM Peripherals 5 Input Capture, 2 CCP, 3 ECCP, Timers 2 x 8-bit, 3 x 16-bit ADC Input 16 ch, 10-bit Number of Comparators 2 Temperature Range (°C) -40 to 125 Operating Voltage Range (V) 2 to 5.5 Pin Count 80
Datasheet
Description
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 96 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 3,936 Data EEPROM/HEF (bytes) 1024 Digital Communication Peripherals 2-UART, 2-SPI, 2-I2C2-MSSP(SPI/I2C) Capture/Compare/PWM Peripherals 5 Input Capture, 2 CCP, 3 ECCP, Timers 2 x 8-bit, 3 x 16-bit ADC Input 16 ch, 10-bit Number of Comparators 2 Temperature Range (°C) -40 to 125 Operating Voltage Range (V) 2 to 5.5 Pin Count 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F8627 - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 96 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 3,936 Data EEPROM/HEF (bytes) 1024 Digital Communication Peripherals 2-UART, 2-SPI, 2-I2C2-MSSP(SPI/I2C) Capture/Compare/PWM Peripherals 5 Input Capture, 2 CCP, 3 ECCP, Timers 2 x 8-bit, 3 x 16-bit ADC Input 16 ch, 10-bit Number of Comparators 2 Temperature Range (°C) -40 to 125 Operating Voltage Range (V) 2 to 5.5 Pin Count 80

Device Overview


Parametrics
Name
Value
Program Memory Type
Flash
Program Memory Size (KB)
96
CPU Speed (MIPS/DMIPS)
10
SRAM (B)
3,936
Data EEPROM/HEF (bytes)
1024
Digital Communication Peripherals
2-UART, 2-SPI, 2-I2C2-MSSP(SPI/I2C)
Capture/Compare/PWM Peripherals
5 Input Capture, 2 CCP, 3 ECCP,
Timers
2 x 8-bit, 3 x 16-bit
ADC Input
16 ch, 10-bit
Number of Comparators
2
Temperature Range (°C)
-40 to 125
Operating Voltage Range (V)
2 to 5.5
Pin Count
80

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F8627
Bits Other; 10-bit
Number 16
RAM 3.94 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers