MCU 96K Flash, Low Power XLP, TQFP80
MCU 96K Flash, Low Power XLP, TQFP80
MCU 96K Flash, Low Power XLP, TQFP80
IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18F8627-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8627-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
8-bit Microcontrollers - MCU 96 KB 4K RAM 70 I/O
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.84KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:70I/O s RoHS Compliant: Yes
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669175 | 6669175P | 685-PIC18F8627-I/PT | PIC18F8627-I/PT-ND | PIC18F8627-I/PT | PIC18F8627-I/PT | PIC18F8627-I/PT | 71J7287 | PIC18F8627-I/PT | PIC18F8627-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 3.94 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.84 KB | 3.8 KB | |||
| ROM | 96 KB | 1.02 KB | 96 KB | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP | TQFP; Other; TQFP | QFP; Other; 80-TQFP | ||
| Pin Count | 80 | 80 | 80 | 80 | 80 |