MCU 8-Bit 64K Flash ADC nanoWatt TQFP80
MCU 8-Bit 64K Flash ADC nanoWatt TQFP80
MCU 8-Bit 64K Flash ADC nanoWatt TQFP80
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 8B Microcontrollers
MCU, 8BIT, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:70I/O s RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 80TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8234352 | 8234352P | PIC18F8622-E/PT-ND | PIC18F8622-E/PT | PIC18F8622-E/PT | PIC18F8622-E/PT | 77M3121 | PIC18F8622-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 40Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 3.94 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.84 KB | |||
| ROM | 64 KB | 64 KB | 64 KB | |||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; TQFP | ||
| Pin Count | 80 | 80 | 80 | 80 |