IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 64KB 3840 RAM 68I/O
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8620T-I/PT | PIC18F8620T-I/PT | PIC18F8620T-I/PT | PIC18F8620T-I/PT | PIC18F8620T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 3.75 KB | 3.75 KB | 3.75 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.2 to 5.5 volts | 5.5 volts |