Microchip Technology, Inc. PIC18F8620

Description
The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F8622
Description
The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F8622
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F8620 is a high-performance microcontroller from Microchip Technology, Inc., featuring a 16-bit wide instruction set and an 8-bit data path. It operates at speeds up to 10 MIPS with a clock frequency of 25 MHz. The device includes 64 KB of program memory and 32 KB of data memory, along with 1 KB of data EEPROM. It supports a variety of peripheral features, including five capture/compare/PWM modules, multiple timers, and a 10-bit A/D converter with up to 16 channels. The microcontroller is equipped with a Master Synchronous Serial Port (MSSP) that can operate in both SPI and I²C modes, as well as two USART modules for serial communication. It also includes a range of built-in safety features such as a Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT). The device supports in-circuit serial programming and debugging, making it suitable for a wide range of applications including instrumentation, data acquisition, and consumer electronics. Its low-power operation and extended temperature range enhance its versatility in various environments.

Datasheet Summary
Powered by GS/AI

The PIC18F8620 is a high-performance microcontroller from Microchip Technology, Inc., featuring a 16-bit wide instruction set and an 8-bit data path. It operates at speeds up to 10 MIPS with a clock frequency of 25 MHz. The device includes 64 KB of program memory and 32 KB of data memory, along with 1 KB of data EEPROM. It supports a variety of peripheral features, including five capture/compare/PWM modules, multiple timers, and a 10-bit A/D converter with up to 16 channels. The microcontroller is equipped with a Master Synchronous Serial Port (MSSP) that can operate in both SPI and I²C modes, as well as two USART modules for serial communication. It also includes a range of built-in safety features such as a Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT). The device supports in-circuit serial programming and debugging, making it suitable for a wide range of applications including instrumentation, data acquisition, and consumer electronics. Its low-power operation and extended temperature range enhance its versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F8620 - Microchip Technology, Inc.
Chandler, AZ, United States
The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F8622

The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Please consider this device PIC18F8622

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F8620
Bits Other; 10-bit
Number 16
RAM 3.84 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details