Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F85K90-I/PT PIC18F85K90-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 139121-PIC18F85K90-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 139121-PIC18F85K90-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F85K90-I/PT - 139121-PIC18F85K90-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F85K90-I/PT
139121-PIC18F85K90-I/PT
Embedded - Embedded - Microcontrollers - PIC18F85K90-I/PT 139121-PIC18F85K90-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 139121-PIC18F85K90-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 139121-PIC18F85K90-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 69
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F85K90-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F85K90-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F85K90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F85K90-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F85K90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F85K90-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F85K90-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F85K90-I/PT-ND
Microcontrollers PIC18F85K90-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 80TQFP - 536-PIC18F85K90-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 80TQFP
536-PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP 536-PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F85K90-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F85K90-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F85K90-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F85K90-I/PT
Embedded - Microcontrollers PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F85K90-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F85K90-I/PT
Microcontrollers PIC18F85K90-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F85K90-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F85K90-I/PT
Microcontrollers PIC18F85K90-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip - 25R8356 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
25R8356
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip 25R8356
MCU, 8BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:69I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:69I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139121-PIC18F85K90-I/PT 685-PIC18F85K90-I/PT PIC18F85K90-I/PT-ND 536-PIC18F85K90-I/PT PIC18F85K90-I/PT PIC18F85K90-I/PT PIC18F85K90-I/PT PIC18F85K90-I/PT 25R8356
Product Name Embedded - Embedded - Microcontrollers - PIC18F85K90-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 32KB FLASH 80TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 32 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details