Microchip Technology, Inc. PIC18F85J50

Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 3K byte GP RAM Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet
Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 3K byte GP RAM Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 3K byte GP RAM Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates..
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 1K byte Dual Port RAM + 3K byte GP RAM
    • Full Speed Transceiver
    • 32 Endpoints (IN/OUT)
    • Streaming Port
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F85J50
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers