PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 32KB Flash 2048bytes-RAM 67I/O
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 32KB FLASH 80TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F85J11T-I/PTTR-ND | PIC18F85J11T-I/PT | PIC18F85J11T-I/PT | PIC18F85J11T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 12x10b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 32 KB |