Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F85J11-I/PT PIC18F85J11-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889686-PIC18F85J11-I /PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 40MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F85J11 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889686-PIC18F85J11-I /PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 40MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F85J11 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F85J11-I/PT - 889686-PIC18F85J11-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F85J11-I/PT
889686-PIC18F85J11-I/PT
Embedded - Embedded - Microcontrollers - PIC18F85J11-I/PT 889686-PIC18F85J11-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889686-PIC18F85J11-I /PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 40MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F85J11 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889686-PIC18F85J11-I/PT
Series: PIC® 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 40MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC18F85J11
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F85J11-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F85J11-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F85J11-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F85J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F85J11-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F85J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F85J11-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F85J11-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F85J11-I/PT-ND
Microcontrollers PIC18F85J11-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F85J11-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F85J11-I/PT
Embedded - Microcontrollers PIC18F85J11-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F85J11-I/PT
8-bit Microcontrollers - MCU PIC18F85J11-I/PT
8-bit Microcontrollers - MCU 32KB Flash 2048BRAM 67I/O

8-bit Microcontrollers - MCU 32KB Flash 2048BRAM 67I/O

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 80TQFP - 536-PIC18F85J11-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 80TQFP
536-PIC18F85J11-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP 536-PIC18F85J11-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F85J11-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F85J11-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F85J11-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F85J11-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F85J11-I/PT
Microcontrollers PIC18F85J11-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip - 88K6097 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
88K6097
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip 88K6097
MCU, 8BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:68I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:68I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889686-PIC18F85J11-I/PT 685-PIC18F85J11-I/PT PIC18F85J11-I/PT-ND PIC18F85J11-I/PT PIC18F85J11-I/PT 536-PIC18F85J11-I/PT PIC18F85J11-I/PT PIC18F85J11-I/PT 88K6097
Product Name Embedded - Embedded - Microcontrollers - PIC18F85J11-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 32KB FLASH 80TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2.5 volts 3.6 volts 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details