MCU 48K Flash 3328 RAM ECAN TQFP80
MCU 48K Flash 3328 RAM ECAN TQFP80
MCU 48K Flash 3328 RAM ECAN TQFP80
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 48KB FLASH 80TQFP Product overview: PIC18F8585-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8585-I/PT can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:69I/O s; No. Comparators:2RoHS Compliant: Yes
IC MCU 8BIT 48KB FLASH 80TQFP
PIC18F8585-I/PT; 8bit PIC Microcontroller; 40MHz; 48kb; 1024 B Flash; 80-Pin TQFP
IC MCU 8BIT 48KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 48KB 3328 RAM 68I/O
IC MCU 8BIT 48KB FLASH 80TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669166 | 6669166P | PIC18F8585-I/PT-ND | 685-PIC18F8585-I/PT | 61H5280 | PIC18F8585-I/PT | 536-PIC18F8585-I/PT | PIC18F8585-I/PT | PIC18F8585-I/PT | PIC18F8585-I/PT | PIC18F8585-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | Microcontrollers | PIC18F8585-I/PT; 8bit PIC Microcontroller; 40MHz; 48kb; 1024 B Flash; 80-Pin TQFP | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8 | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 3.33 KB | 3.25 KB | 3.25 KB | 3 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 48 KB | 48 KB | 1.02 KB | ||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 80-TQFP | Other; Tray | TQFP; Other; TQFP | QFP; Other; 80-TQFP | QFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP | ||
| Pin Count | 80 | 80 | 80 | 80 | 80 | 80 |