Microchip Technology, Inc. PIC18F8520

Description
The PIC18F8520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C76X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 80-pin package with 32 Kbytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals, including External Memory Addressing (up to 2 Mbytes). It is ideal for connectivity applications that benefit from the availability of the double asyncronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM, Dual Comparators, Programmable Low-voltage Detect (LVD), Phase-locked Loop (PLL), 8x8 Multiplier, Parallel Slave Port, External Memory Access (up to 2 Mbyte)
Datasheet
Description
The PIC18F8520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C76X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 80-pin package with 32 Kbytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals, including External Memory Addressing (up to 2 Mbytes). It is ideal for connectivity applications that benefit from the availability of the double asyncronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM, Dual Comparators, Programmable Low-voltage Detect (LVD), Phase-locked Loop (PLL), 8x8 Multiplier, Parallel Slave Port, External Memory Access (up to 2 Mbyte)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F8520 - Microchip Technology, Inc.
Chandler, AZ, United States
The PIC18F8520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C76X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 80-pin package with 32 Kbytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals, including External Memory Addressing (up to 2 Mbytes). It is ideal for connectivity applications that benefit from the availability of the double asyncronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM, Dual Comparators, Programmable Low-voltage Detect (LVD), Phase-locked Loop (PLL), 8x8 Multiplier, Parallel Slave Port, External Memory Access (up to 2 Mbyte)

The PIC18F8520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C76X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 80-pin package with 32 Kbytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals, including External Memory Addressing (up to 2 Mbytes). It is ideal for connectivity applications that benefit from the availability of the double asyncronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.

Additional Features
5 PWM 10-bit, 1024 bytes Data EEPROM, Dual Comparators, Programmable Low-voltage Detect (LVD), Phase-locked Loop (PLL), 8x8 Multiplier, Parallel Slave Port, External Memory Access (up to 2 Mbyte)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F8520
Bits Other; 10-bit
Number 16
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers