Microchip Technology, Inc. Microcontrollers PIC18F8520-I/PT

Description
32 KB Flash, 2048 RAM, 68 I/O
Request a Quote Datasheet
Description
32 KB Flash, 2048 RAM, 68 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2395612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395612
Microcontrollers 2395612
32 KB Flash, 2048 RAM, 68 I/O

32 KB Flash, 2048 RAM, 68 I/O

Supplier's Site
Microcontrollers - 2395612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395612P
Microcontrollers 2395612P
32 KB Flash, 2048 RAM, 68 I/O

32 KB Flash, 2048 RAM, 68 I/O

Supplier's Site
Microcontrollers - 2395611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395611
Microcontrollers 2395611
32 KB Flash, 2048 RAM, 68 I/O

32 KB Flash, 2048 RAM, 68 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F8520-I/PT - 038386-PIC18F8520-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F8520-I/PT
038386-PIC18F8520-I/PT
Embedded - Embedded - Microcontrollers - PIC18F8520-I/PT 038386-PIC18F8520-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 038386-PIC18F8520-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 68 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Family Name: PIC18F8520 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): PIC18F8520T-I/PT; PIC18F8520T-E/PT; PIC18F8520T-E/PTG; PIC18F8520-E/PTG; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038386-PIC18F8520-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 68
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Family Name: PIC18F8520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): PIC18F8520T-I/PT; PIC18F8520T-E/PT; PIC18F8520T-E/PTG; PIC18F8520-E/PTG;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F8520-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F8520-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F8520-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F8520-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8520-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: PIC18F8520-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8520-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F8520-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F8520-I/PT-ND
Microcontrollers PIC18F8520-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
80 PIN, 32 KB FLASH, 2048 RAM, 68 I/O - 70045718 - Allied Electronics, Inc.
Fort Worth, TX, USA
80 PIN, 32 KB FLASH, 2048 RAM, 68 I/O
70045718
80 PIN, 32 KB FLASH, 2048 RAM, 68 I/O 70045718
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F8520-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F8520-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F8520-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F8520-I/PT
8-bit Microcontrollers - MCU PIC18F8520-I/PT
8-bit Microcontrollers - MCU 32KB 2048 RAM 68I/O

8-bit Microcontrollers - MCU 32KB 2048 RAM 68I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F8520-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F8520-I/PT
Embedded - Microcontrollers PIC18F8520-I/PT
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F8520-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F8520-I/PT
Microcontrollers PIC18F8520-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2395612 038386-PIC18F8520-I/PT 685-PIC18F8520-I/PT PIC18F8520-I/PT-ND 70045718 PIC18F8520-I/PT PIC18F8520-I/PT PIC18F8520-I/PT PIC18F8520-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F8520-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers 80 PIN, 32 KB FLASH, 2048 RAM, 68 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 32 KB 1 KB 1.02 KB 32 KB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; 80-TQFP (12x12) Other; Tray TQFP; Other; 80-TQFP TQFP TQFP; Other; 80-TQFP QFP; TQFP; Other; 80-TQFP
Pin Count 80 80 80
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers