PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 32KB FLASH 80TQFP
IC MCU 8BIT 32KB FLASH 80TQFP
8-bit Microcontrollers - MCU 32KB 2048 RAM 68I/O
IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8520-E/PT-ND | PIC18F8520-E/PT | PIC18F8520-E/PT | PIC18F8520-E/PT | 68H9489 | PIC18F8520-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 16x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |