Microchip Technology, Inc. PIC18F8493

Description
LCD PIC18F Microcontroller with 16K bytes of Flash, 768 bytes of RAM and high resolution 12-bit ADC. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VLCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD displaynanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 12-bit ADC, 12 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet
Description
LCD PIC18F Microcontroller with 16K bytes of Flash, 768 bytes of RAM and high resolution 12-bit ADC. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VLCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD displaynanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 12-bit ADC, 12 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F8493 - Microchip Technology, Inc.
Chandler, AZ, United States
LCD PIC18F Microcontroller with 16K bytes of Flash, 768 bytes of RAM and high resolution 12-bit ADC. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VLCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD displaynanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 12-bit ADC, 12 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP

LCD PIC18F Microcontroller with 16K bytes of Flash, 768 bytes of RAM and high resolution 12-bit ADC. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products.

Additional Features

    CPU:
  • Up to 10 MIPS Performance
  • C compiler optimized RISC architecture
  • 8x8 Single Cycle Hardware MultiplySystem:
  • Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL
  • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
  • Watchdog Timer with separate RC oscillator
  • Wide operating Voltage range; 2.0V to 5.5VLCD Module
  • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD displaynanoWatt Power Managed Modes
  • Run, Idle and SLEEP modesAnalog Features:
  • 12-bit ADC, 12 channels, 50K samples per second
  • Programmable Low Voltage Detection Module
  • Programmable Brown-out-Reset module
  • Two Analog ComparatorsPeripherals:
  • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
  • EUSART module including LIN bus support
  • Four Timer Modules
  • Two CCP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F8493
Bits Other; 12-bit
Number 12
RAM 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details