PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 16KB FLASH 80TQFP
8-bit Microcontrollers - MCU 16kBF 768RM 70I/O
IC MCU 8BIT 16KB FLASH 80TQFP
IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8410-E/PT-ND | PIC18F8410-E/PT | PIC18F8410-E/PT | PIC18F8410-E/PT | 08J9658 | PIC18F8410-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 16 KB |