Microchip Technology, Inc. PIC18F83J90

Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet
Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP

LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products.

Additional Features

    CPU
    • Up to 10 MIPS Performance
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    • Internal oscillator support-31 kHz to 8MHz
    • Voltage range; 2.0V to 3.6V
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display
    • Integrated LCD Voltage Boost Regulator
    nanoWatt Power Managed Modes
    • Run, Idle and SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Low Voltage Detection Module
    • Brown-out-Reset Module
    • Two Analog Comparators
    Other Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Two CCP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F83J90
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers