Microchip Technology, Inc. PIC18F67K40

Description
PIC18(L)F67K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 128 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18(L)F67K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 128 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18(L)F67K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 128 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18(L)F67K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

Additional Features

    CORE FEATURES & OPERATING CHARACTERISTICS
    • PIC18 Core with 83 Instructions, 31 Stack Levels
    • Internal 64MHz oscillator
    • Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
    • Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C)
    MEMORY
    • 128 KB Flash Program Memory with self read/write capability
    • 3562 Bytes Data SRAM Memory
    • 1024 Bytes of EEPROM
    INTELLIGENT ANALOG
    • 47 x 10-bit ADC channels
    • 1 x 5-bit DAC
    • 3 x Comparators
    • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
    • Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
    • 1 x Zero-Cross Detect
    COMMMUNICATIONS
    • 2 x I2C/SPI
    • 5 x EUSART with LIN support
    SAFETY
    • CRC with Memory Scan
    • Windowed Watchdog Timer (WWDT)
    • 1 x Hardware Limit Timer (HLT)
    WAVEFORM CONTROL
    • 1 x Complementary Waveform Generator
    • 2 x standalone 10-bit PWM modules
    • 5 x Capture/Compare/PWM modules
    TIMING & MEASUREMENTS
    • Five 8-bit Timers/Counters
    • Four 16-bit Timers/Counters
    • 1 x Hardware Limit Timer (HLT)
    • Extended Watchdog Timer (WDT)
    • 2 x Signal Measurement Timer (SMT)
    LOW POWER & SYSTEM FLEXIBILITY
    • eXtreme Low Power (XLP) technology
    • Doze, Idle, and Sleep Power Saving Operating Modes
    • Sleep mode: 50nA @ 1.8V, typical
    • Active mode: 32uA/MHz @ 1.8V, typical
    • Low Current Power-on Reset (POR)
    • Brown-out Reset (BOR)
    • Low-Power BOR (LPBOR)
    • Peripheral Pin Select
    PROGRAMMING/DEBUG FEATURES
    • In-Circuit Debug Integrated On-Chip
    • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F67K40
Bits Other; 10-bit
Number 47
RAM 3.56 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details