Microchip Technology, Inc. Microcontrollers PIC18F67K40-I/PT

Description
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64
Request a Quote Datasheet
Description
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1345633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345633P
Microcontrollers 1345633P
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64

MCU,PIC18F67,64MHz,128KB Flash,TQFP64

Supplier's Site
Microcontrollers - 1345598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345598
Microcontrollers 1345598
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64

MCU,PIC18F67,64MHz,128KB Flash,TQFP64

Supplier's Site
Microcontrollers - 1345633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345633
Microcontrollers 1345633
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64

MCU,PIC18F67,64MHz,128KB Flash,TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F67K40-I/PT - 844948-PIC18F67K40-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67K40-I/PT
844948-PIC18F67K40-I/PT
Embedded - Embedded - Microcontrollers - PIC18F67K40-I/PT 844948-PIC18F67K40-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 844948-PIC18F67K40-I /PT Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tray Number of I/O: 60 Family Name: PIC18F67K40 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 844948-PIC18F67K40-I/PT
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Tray
Number of I/O: 60
Family Name: PIC18F67K40
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F67K40-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67K40-I/PT-ND
Microcontrollers PIC18F67K40-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67K40-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67K40-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67K40-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67K40-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67K40-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F67K40-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67K40-I/PT
Microcontrollers PIC18F67K40-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67K40-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67K40-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67K40-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F67K40-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67K40-I/PT
Microcontrollers PIC18F67K40-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F67K40-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67K40-I/PT
Embedded - Microcontrollers PIC18F67K40-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip - 03AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip
03AC6257
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 03AC6257
MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:3.56KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:60I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:3.56KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:60I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67K40-I/PT
8-bit Microcontrollers - MCU PIC18F67K40-I/PT
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1345633P 1345598 844948-PIC18F67K40-I/PT PIC18F67K40-I/PT-ND 685-PIC18F67K40-I/PT PIC18F67K40-I/PT PIC18F67K40-I/PT PIC18F67K40-I/PT PIC18F67K40-I/PT 03AC6257 PIC18F67K40-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F67K40-I/PT Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
ROM 128 KB 128 KB 128 KB 1.02 KB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 64-TQFP Other; Tray QFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; TQFP
Pin Count 64 64 64 64 64
RAM 3.56 KB 3.5 KB 3.5 KB 3.5 KB 3.5 KB 3.5 KB 3.56 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details