Manufacturer: Microchip Technology
Win Source Part Number: 1238296-PIC18F67K22-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F67K22-I/PT; PIC18F67K22T-I/MR; PIC18F67K22-I/MR; PIC18F67K22T-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 128KB FLASH 64VQFN Product overview: PIC18F67K22-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67K22-I/MR
8-bit Microcontrollers - MCU 128kB Flash 4kB RAM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 128KB FLASH 64VQFN
IC MCU 8BIT 128KB FLASH 64VQFN
IC MCU 8BIT 128KB FLASH 64VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238296-PIC18F67K22-I/MR | PIC18F67K22-I/MR-ND | 685-PIC18F67K22-I/MR | PIC18F67K22-I/MR | PIC18F67K22-I/MR | PIC18F67K22-I/MR | PIC18F67K22-I/MR | PIC18F67K22-I/MR |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F67K22-I/MR | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 16x12b | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 128 KB |