8bit MCU 128kB Flash, 4kB RAM, 1kB EE, n
8bit MCU 128kB Flash, 4kB RAM, 1kB EE, n
8bit MCU 128kB Flash, 4kB RAM, 1kB EE, n
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 128KB FLASH 64VQFN
IC MCU 8BIT 128KB FLASH 64VQFN
IC MCU 8BIT 128KB FLASH 64VQFN
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2648122 | PIC18F67K22-E/MR-ND | PIC18F67K22-E/MR | PIC18F67K22-E/MR | PIC18F67K22-E/MR | PIC18F67K22-E/MR | PIC18F67K22-E/MR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| ROM | 128 KB | 128 KB | |||||
| Package Type | Other; QFN | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| Pin Count | 64 | 64 | |||||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |