PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 128KB FLASH 64QFN
8-bit Microcontrollers - MCU 64 pins 128KB Flash 4KB RAM 16MIPS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 128KB FLASH 64QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F67J94T-I/MR-ND | PIC18F67J94T-I/MR | PIC18F67J94T-I/MR | PIC18F67J94T-I/MR | PIC18F67J94T-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 16x10b/12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 128 KB |