Microchip Technology, Inc. Microcontrollers PIC18F67J94-I/PT

Description
MCU 8-Bit 128K Flash LCD USB XLP TQFP64
Request a Quote Datasheet
Description
MCU 8-Bit 128K Flash LCD USB XLP TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8233908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233908P
Microcontrollers 8233908P
MCU 8-Bit 128K Flash LCD USB XLP TQFP64

MCU 8-Bit 128K Flash LCD USB XLP TQFP64

Supplier's Site
Microcontrollers - 8233908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233908
Microcontrollers 8233908
MCU 8-Bit 128K Flash LCD USB XLP TQFP64

MCU 8-Bit 128K Flash LCD USB XLP TQFP64

Supplier's Site
Microcontrollers - 1652172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652172
Microcontrollers 1652172
MCU 8-Bit 128K Flash LCD USB XLP TQFP64

MCU 8-Bit 128K Flash LCD USB XLP TQFP64

Supplier's Site
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J94-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J94-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J94-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J94-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J94-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J94-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J94-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F67J94-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J94-I/PT-ND
Microcontrollers PIC18F67J94-I/PT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085098-PIC18F67J94-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085098-PIC18F67J94-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085098-PIC18F67J94-I/PT
Win Source Part Number: 1085098-PIC18F67J94- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18J Core Processor: PIC Speed: 64MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC18F65J94-I/PT; PIC18F66J94-I/PT; PIC18F66J90-I/PTPIC1 8F67J94-I/PT.; PIC18F67J94-IPT; PIC18F67J94I/PT; PIC18F67J94IPT; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC18F67J94

Win Source Part Number: 1085098-PIC18F67J94-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18J
Core Processor: PIC
Speed: 64MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F65J94-I/PT; PIC18F66J94-I/PT; PIC18F66J90-I/PTPIC18F67J94-I/PT.; PIC18F67J94-IPT; PIC18F67J94I/PT; PIC18F67J94IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F67J94

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip - 44AC2787 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip
44AC2787
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 44AC2787
MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:52I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:52I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J94-I/PT
8-bit Microcontrollers - MCU PIC18F67J94-I/PT
8-bit Microcontrollers - MCU 64 pins, 128KB Flash 4KB RAM, 16MIPS

8-bit Microcontrollers - MCU 64 pins, 128KB Flash 4KB RAM, 16MIPS

Buy Now Datasheet
Microcontrollers - PIC18F67J94-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J94-I/PT
Microcontrollers PIC18F67J94-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F67J94-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J94-I/PT
Embedded - Microcontrollers PIC18F67J94-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J94-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J94-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J94-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F67J94-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67J94-I/PT
Microcontrollers PIC18F67J94-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8233908P 8233908 685-PIC18F67J94-I/PT PIC18F67J94-I/PT-ND 1085098-PIC18F67J94-I/PT 44AC2787 PIC18F67J94-I/PT PIC18F67J94-I/PT PIC18F67J94-I/PT PIC18F67J94-I/PT PIC18F67J94-I/PT
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 128 KB 128 KB 128 KB
Serial Interface USB USB I2C/SPI/USART/USB SPI; UART; USART; USB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp Other; Tray TQFP; Other; 64-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details