Microchip Technology, Inc. Electronic Wholesale - PIC18F67J60T-I/PT PIC18F67J60T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 758304-PIC18F67J60T- I/PT Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 41.667MHz Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PIC18F67J60 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 3808 x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758304-PIC18F67J60T- I/PT Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 41.667MHz Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PIC18F67J60 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 3808 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - PIC18F67J60T-I/PT - 758304-PIC18F67J60T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - PIC18F67J60T-I/PT
758304-PIC18F67J60T-I/PT
Electronic Wholesale - PIC18F67J60T-I/PT 758304-PIC18F67J60T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 758304-PIC18F67J60T- I/PT Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 41.667MHz Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PIC18F67J60 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 3808 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758304-PIC18F67J60T-I/PT
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 41.667MHz
Connectivity: Ethernet, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F67J60
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 39
Date RAM Size: 3808 x 8

Buy Now
Microcontrollers - PIC18F67J60T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J60T-I/PTDKR-ND
Microcontrollers PIC18F67J60T-I/PTDKR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F67J60T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J60T-I/PTTR-ND
Microcontrollers PIC18F67J60T-I/PTTR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F67J60T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J60T-I/PTCT-ND
Microcontrollers PIC18F67J60T-I/PTCT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J60T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J60T-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J60T-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J60T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J60T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J60T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J60T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J60T-I/PT
8-bit Microcontrollers - MCU PIC18F67J60T-I/PT
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J60T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J60T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J60T-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T - 536-PIC18F67J60T-I/PT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T
536-PIC18F67J60T-I/PT
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T 536-PIC18F67J60T-I/PT
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

Supplier's Site
Microcontrollers - PIC18F67J60T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J60T-I/PT
Microcontrollers PIC18F67J60T-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F67J60T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J60T-I/PT
Embedded - Microcontrollers PIC18F67J60T-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758304-PIC18F67J60T-I/PT PIC18F67J60T-I/PTDKR-ND 685-PIC18F67J60T-I/PT PIC18F67J60T-I/PT PIC18F67J60T-I/PT 536-PIC18F67J60T-I/PT PIC18F67J60T-I/PT PIC18F67J60T-I/PT
Product Name Electronic Wholesale - PIC18F67J60T-I/PT Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz
RAM 128 KB 3.81 KB 3.81 KB 3808 KB 3.81 KB 3.81 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7679AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details